NIC Components Corp. Res, 178R, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F1780TRQYF

Description
RES, 178R, THICK FILM, 0.5W, 1206; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 178R, THICK FILM, 0.5W, 1206; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 178R, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6567
Res, 178R, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6567
RES, 178R, THICK FILM, 0.5W, 1206; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 178R, THICK FILM, 0.5W, 1206; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178R, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178R, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3141
Res, 178R, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3141
RES, 178R, THICK FILM, 0.5W, 1206; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 178R, THICK FILM, 0.5W, 1206; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6567
Product Name Res, 178R, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details