NIC Components Corp. Res, 12K, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F1202TRQYF

Description
RES, 12K, THICK FILM, 0.5W, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 12K, THICK FILM, 0.5W, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3061
Res, 12K, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3061
RES, 12K, THICK FILM, 0.5W, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 12K, THICK FILM, 0.5W, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH7791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH7791
Res, 12K, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH7791
RES, 12K, THICK FILM, 0.5W, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 12K, THICK FILM, 0.5W, 1206; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3061
Product Name Res, 12K, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers