NIC Components Corp. Res, 1K1, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F1101TRQYF

Description
RES, 1K1, THICK FILM, 0.5W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Description
RES, 1K1, THICK FILM, 0.5W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6508
Res, 1K1, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6508
RES, 1K1, THICK FILM, 0.5W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1K1, THICK FILM, 0.5W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site
Res, 1K1, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6509
Res, 1K1, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6509
RES, 1K1, THICK FILM, 0.5W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1K1, THICK FILM, 0.5W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6508
Product Name Res, 1K1, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers