NIC Components Corp. Res, 10K7, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F1072TRQYF

Description
RES, 10K7, THICK FILM, 0.5W, 1206; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 10K7, THICK FILM, 0.5W, 1206; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K7, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3035
Res, 10K7, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3035
RES, 10K7, THICK FILM, 0.5W, 1206; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 10K7, THICK FILM, 0.5W, 1206; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2006
Res, 10K7, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2006
RES, 10K7, THICK FILM, 0.5W, 1206; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 10K7, THICK FILM, 0.5W, 1206; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH3035
Product Name Res, 10K7, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details