NIC Components Corp. Res, 1K07, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12F1071TRQYF

Description
RES, 1K07, THICK FILM, 0.5W, 1206; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K07, THICK FILM, 0.5W, 1206; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2004
Res, 1K07, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2004
RES, 1K07, THICK FILM, 0.5W, 1206; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1K07, THICK FILM, 0.5W, 1206; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH3033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH3033
Res, 1K07, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH3033
RES, 1K07, THICK FILM, 0.5W, 1206; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1K07, THICK FILM, 0.5W, 1206; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2004
Product Name Res, 1K07, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details