NIC Components Corp. Res, 8K87, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D8871TRQYF

Description
RES, 8K87, THICK FILM, 0.5W, 1206; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 8K87, THICK FILM, 0.5W, 1206; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K87, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6459
Res, 8K87, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6459
RES, 8K87, THICK FILM, 0.5W, 1206; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 8K87, THICK FILM, 0.5W, 1206; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2964
Res, 8K87, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2964
RES, 8K87, THICK FILM, 0.5W, 1206; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 8K87, THICK FILM, 0.5W, 1206; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6459
Product Name Res, 8K87, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details