NIC Components Corp. Res, 78K7, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D7872TRQYF

Description
RES, 78K7, THICK FILM, 0.5W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 78K7, THICK FILM, 0.5W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78K7, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2923
Res, 78K7, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2923
RES, 78K7, THICK FILM, 0.5W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 78K7, THICK FILM, 0.5W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH1866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH1866
Res, 78K7, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH1866
RES, 78K7, THICK FILM, 0.5W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 78K7, THICK FILM, 0.5W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2923
Product Name Res, 78K7, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details