NIC Components Corp. Res, 76K8, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D7682TRQYF

Description
RES, 76K8, THICK FILM, 0.5W, 1206; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 76K8, THICK FILM, 0.5W, 1206; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6442
Res, 76K8, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6442
RES, 76K8, THICK FILM, 0.5W, 1206; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 76K8, THICK FILM, 0.5W, 1206; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2916
Res, 76K8, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2916
RES, 76K8, THICK FILM, 0.5W, 1206; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 76K8, THICK FILM, 0.5W, 1206; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6442
Product Name Res, 76K8, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details