NIC Components Corp. Res, 619K, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D6193TRQYF

Description
RES, 619K, THICK FILM, 0.5W, 1206; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 619K, THICK FILM, 0.5W, 1206; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 619K, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH7696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH7696
Res, 619K, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH7696
RES, 619K, THICK FILM, 0.5W, 1206; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 619K, THICK FILM, 0.5W, 1206; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619K, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6408
Res, 619K, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6408
RES, 619K, THICK FILM, 0.5W, 1206; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 619K, THICK FILM, 0.5W, 1206; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH7696
Product Name Res, 619K, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details