NIC Components Corp. Res, 604R, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D6040TRQYF

Description
RES, 604R, THICK FILM, 0.5W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 604R, THICK FILM, 0.5W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604R, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2843
Res, 604R, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2843
RES, 604R, THICK FILM, 0.5W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 604R, THICK FILM, 0.5W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604R, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH2845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH2845
Res, 604R, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH2845
RES, 604R, THICK FILM, 0.5W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 604R, THICK FILM, 0.5W, 1206; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2843
Product Name Res, 604R, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details