NIC Components Corp. Res, 5K9, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D5901TRQYF

Description
RES, 5K9, THICK FILM, 0.5W, 1206; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K9, THICK FILM, 0.5W, 1206; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH1785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH1785
Res, 5K9, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH1785
RES, 5K9, THICK FILM, 0.5W, 1206; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 5K9, THICK FILM, 0.5W, 1206; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6399
Res, 5K9, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6399
RES, 5K9, THICK FILM, 0.5W, 1206; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 5K9, THICK FILM, 0.5W, 1206; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1785
Product Name Res, 5K9, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details