NIC Components Corp. Res, 4K32, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D4321TRQYF

Description
RES, 4K32, THICK FILM, 0.5W, 1206; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 4K32, THICK FILM, 0.5W, 1206; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6355
Res, 4K32, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6355
RES, 4K32, THICK FILM, 0.5W, 1206; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 4K32, THICK FILM, 0.5W, 1206; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6354
Res, 4K32, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6354
RES, 4K32, THICK FILM, 0.5W, 1206; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 4K32, THICK FILM, 0.5W, 1206; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6355
Product Name Res, 4K32, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details