NIC Components Corp. Res, 3R92, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D3R92TRQYF

Description
RES, 3R92, THICK FILM, 0.5W, 1206; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 3R92, THICK FILM, 0.5W, 1206; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R92, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH1619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R92, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH1619
Res, 3R92, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH1619
RES, 3R92, THICK FILM, 0.5W, 1206; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3R92, THICK FILM, 0.5W, 1206; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R92, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH1617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R92, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH1617
Res, 3R92, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH1617
RES, 3R92, THICK FILM, 0.5W, 1206; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3R92, THICK FILM, 0.5W, 1206; Resistance:3.92ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1619
Product Name Res, 3R92, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details