NIC Components Corp. Res, 30R1, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D30R1TRQYF

Description
RES, 30R1, THICK FILM, 0.5W, 1206; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 30R1, THICK FILM, 0.5W, 1206; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30R1, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6301
Res, 30R1, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6301
RES, 30R1, THICK FILM, 0.5W, 1206; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 30R1, THICK FILM, 0.5W, 1206; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R1, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6302
Res, 30R1, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6302
RES, 30R1, THICK FILM, 0.5W, 1206; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 30R1, THICK FILM, 0.5W, 1206; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6301
Product Name Res, 30R1, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details