The Res, 2K15, Thick Film, 0.5W, 1206 resistor is part of the NRCPS series and features a resistance value of 2.15 kΩ with a tolerance of ±0.5%. It has a power rating of 500 mW and is designed for anti-surge applications. The component is AEC-Q200 qualified, making it suitable for automotive use, and is RoHS compliant. It can withstand operating temperatures ranging from -55°C to +155°C and is compatible with both flow and reflow soldering processes. The resistor is constructed using thick film technology and has excellent anti-surge and anti-sulfur characteristics, ensuring reliability in demanding environments.
RES, 2K15, THICK FILM, 0.5W, 1206; Resistance:2.15kohm;
RES, 2K15, THICK FILM, 0.5W, 1206; Resistance:2.15kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 75AH1538 |
| Product Name | Res, 2K15, Thick Film, 0.5W, 1206; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |