NIC Components Corp. Res, 1R02, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D1R02TRQYF

Description
RES, 1R02, THICK FILM, 0.5W, 1206; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R02, THICK FILM, 0.5W, 1206; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R02, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R02, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6123
Res, 1R02, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6123
RES, 1R02, THICK FILM, 0.5W, 1206; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R02, THICK FILM, 0.5W, 1206; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R02, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH7411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R02, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH7411
Res, 1R02, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH7411
RES, 1R02, THICK FILM, 0.5W, 1206; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 1R02, THICK FILM, 0.5W, 1206; Resistance:1.02ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6123
Product Name Res, 1R02, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers