NIC Components Corp. Res, 17K4, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D1742TRQYF

Description
RES, 17K4, THICK FILM, 0.5W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 17K4, THICK FILM, 0.5W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K4, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6210
Res, 17K4, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6210
RES, 17K4, THICK FILM, 0.5W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 17K4, THICK FILM, 0.5W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6211
Res, 17K4, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6211
RES, 17K4, THICK FILM, 0.5W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 17K4, THICK FILM, 0.5W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6210
Product Name Res, 17K4, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details