NIC Components Corp. Res, 1K54, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D1541TRQYF

Description
RES, 1K54, THICK FILM, 0.5W, 1206; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1K54, THICK FILM, 0.5W, 1206; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K54, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH1452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH1452
Res, 1K54, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH1452
RES, 1K54, THICK FILM, 0.5W, 1206; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 1K54, THICK FILM, 0.5W, 1206; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K54, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6193
Res, 1K54, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6193
RES, 1K54, THICK FILM, 0.5W, 1206; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 1K54, THICK FILM, 0.5W, 1206; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1452
Product Name Res, 1K54, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers