NIC Components Corp. Res, 105K, Thick Film, 0.5W, 1206; Resistance Nic Components NRCPS12D1053TRQYF

Description
RES, 105K, THICK FILM, 0.5W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 105K, THICK FILM, 0.5W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105K, Thick Film, 0.5W, 1206; Resistance Nic Components - 75AH6151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, Thick Film, 0.5W, 1206; Resistance Nic Components
75AH6151
Res, 105K, Thick Film, 0.5W, 1206; Resistance Nic Components 75AH6151
RES, 105K, THICK FILM, 0.5W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 105K, THICK FILM, 0.5W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105K, Thick Film, 0.5W, 1206; Resistance Nic Components - 74AH7438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, Thick Film, 0.5W, 1206; Resistance Nic Components
74AH7438
Res, 105K, Thick Film, 0.5W, 1206; Resistance Nic Components 74AH7438
RES, 105K, THICK FILM, 0.5W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 105K, THICK FILM, 0.5W, 1206; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6151
Product Name Res, 105K, Thick Film, 0.5W, 1206; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details