NIC Components Corp. Res, 510K, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10J514TRQYF

Description
RES, 510K, THICK FILM, 0.33W, 0805; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 510K, THICK FILM, 0.33W, 0805; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 510K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH6107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH6107
Res, 510K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH6107
RES, 510K, THICK FILM, 0.33W, 0805; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 510K, THICK FILM, 0.33W, 0805; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH6106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH6106
Res, 510K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH6106
RES, 510K, THICK FILM, 0.33W, 0805; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 510K, THICK FILM, 0.33W, 0805; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6107
Product Name Res, 510K, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details