NIC Components Corp. Res, 3K, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10J302TRQYF

Description
RES, 3K, THICK FILM, 0.33W, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K, THICK FILM, 0.33W, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH6088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH6088
Res, 3K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH6088
RES, 3K, THICK FILM, 0.33W, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3K, THICK FILM, 0.33W, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH7370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH7370
Res, 3K, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH7370
RES, 3K, THICK FILM, 0.33W, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3K, THICK FILM, 0.33W, 0805; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6088
Product Name Res, 3K, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details