NIC Components Corp. Res, 8R2, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F8R20TRQYF

Description
RES, 8R2, THICK FILM, 0.33W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 8R2, THICK FILM, 0.33W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R2, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH2124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH2124
Res, 8R2, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH2124
RES, 8R2, THICK FILM, 0.33W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 8R2, THICK FILM, 0.33W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH2122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH2122
Res, 8R2, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH2122
RES, 8R2, THICK FILM, 0.33W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 8R2, THICK FILM, 0.33W, 0805; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2124
Product Name Res, 8R2, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details