NIC Components Corp. Res, 6K65, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F6651TRQYF

Description
RES, 6K65, THICK FILM, 0.33W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 6K65, THICK FILM, 0.33W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH6002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH6002
Res, 6K65, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH6002
RES, 6K65, THICK FILM, 0.33W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K65, THICK FILM, 0.33W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH2084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH2084
Res, 6K65, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH2084
RES, 6K65, THICK FILM, 0.33W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K65, THICK FILM, 0.33W, 0805; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH6002
Product Name Res, 6K65, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers