NIC Components Corp. Res, 6K19, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F6191TRQYF

Description
RES, 6K19, THICK FILM, 0.33W, 0805; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 6K19, THICK FILM, 0.33W, 0805; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1074
Res, 6K19, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1074
RES, 6K19, THICK FILM, 0.33W, 0805; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K19, THICK FILM, 0.33W, 0805; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5994
Res, 6K19, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5994
RES, 6K19, THICK FILM, 0.33W, 0805; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 6K19, THICK FILM, 0.33W, 0805; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1074
Product Name Res, 6K19, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details