NIC Components Corp. Res, 51R1, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F51R1TRQYF

Description
RES, 51R1, THICK FILM, 0.33W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 51R1, THICK FILM, 0.33W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R1, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH2021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH2021
Res, 51R1, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH2021
RES, 51R1, THICK FILM, 0.33W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 51R1, THICK FILM, 0.33W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R1, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH7214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH7214
Res, 51R1, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH7214
RES, 51R1, THICK FILM, 0.33W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 51R1, THICK FILM, 0.33W, 0805; Resistance:51.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH2021
Product Name Res, 51R1, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details