NIC Components Corp. Res, 46R4, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F46R4TRQYF

Description
RES, 46R4, THICK FILM, 0.33W, 0805; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 46R4, THICK FILM, 0.33W, 0805; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46R4, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0975
Res, 46R4, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0975
RES, 46R4, THICK FILM, 0.33W, 0805; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 46R4, THICK FILM, 0.33W, 0805; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46R4, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46R4, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5954
Res, 46R4, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5954
RES, 46R4, THICK FILM, 0.33W, 0805; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 46R4, THICK FILM, 0.33W, 0805; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0975
Product Name Res, 46R4, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details