NIC Components Corp. Res, 45K3, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F4532TRQYF

Description
RES, 45K3, THICK FILM, 0.33W, 0805; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, THICK FILM, 0.33W, 0805; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1975
Res, 45K3, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1975
RES, 45K3, THICK FILM, 0.33W, 0805; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 45K3, THICK FILM, 0.33W, 0805; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH7840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH7840
Res, 45K3, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH7840
RES, 45K3, THICK FILM, 0.33W, 0805; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 45K3, THICK FILM, 0.33W, 0805; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1975
Product Name Res, 45K3, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details