NIC Components Corp. Res, 39K2, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F3922TRQYF

Description
RES, 39K2, THICK FILM, 0.33W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 39K2, THICK FILM, 0.33W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K2, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1933
Res, 39K2, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1933
RES, 39K2, THICK FILM, 0.33W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 39K2, THICK FILM, 0.33W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K2, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH7182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH7182
Res, 39K2, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH7182
RES, 39K2, THICK FILM, 0.33W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 39K2, THICK FILM, 0.33W, 0805; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1933
Product Name Res, 39K2, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details