NIC Components Corp. Res, 3K4, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F3401TRQYF

Description
RES, 3K4, THICK FILM, 0.33W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, THICK FILM, 0.33W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5909
Res, 3K4, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5909
RES, 3K4, THICK FILM, 0.33W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3K4, THICK FILM, 0.33W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1885
Res, 3K4, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1885
RES, 3K4, THICK FILM, 0.33W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 3K4, THICK FILM, 0.33W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH5909
Product Name Res, 3K4, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details