NIC Components Corp. Res, 2R94, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F2R94TRQYF

Description
RES, 2R94, THICK FILM, 0.33W, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 2R94, THICK FILM, 0.33W, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R94, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R94, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0743
Res, 2R94, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0743
RES, 2R94, THICK FILM, 0.33W, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 2R94, THICK FILM, 0.33W, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R94, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R94, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5832
Res, 2R94, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5832
RES, 2R94, THICK FILM, 0.33W, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 2R94, THICK FILM, 0.33W, 0805; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0743
Product Name Res, 2R94, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers