NIC Components Corp. Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F2R55TRQYF

Description
RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0739
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0739
RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1718
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1718
RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0739
Product Name Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details