NIC Components Corp. Res, 2R1, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F2R10TRQYF

Description
RES, 2R1, THICK FILM, 0.33W, 0805; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet
Description
RES, 2R1, THICK FILM, 0.33W, 0805; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R1, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R1, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5822
Res, 2R1, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5822
RES, 2R1, THICK FILM, 0.33W, 0805; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2R1, THICK FILM, 0.33W, 0805; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R1, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R1, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1707
Res, 2R1, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1707
RES, 2R1, THICK FILM, 0.33W, 0805; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

RES, 2R1, THICK FILM, 0.33W, 0805; Resistance:2.1ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH5822
Product Name Res, 2R1, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details