NIC Components Corp. Res, 22K1, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10F2212TRQYF

Description
RES, 22K1, THICK FILM, 0.33W, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 22K1, THICK FILM, 0.33W, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K1, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0772
Res, 22K1, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0772
RES, 22K1, THICK FILM, 0.33W, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 22K1, THICK FILM, 0.33W, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5846
Res, 22K1, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5846
RES, 22K1, THICK FILM, 0.33W, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 22K1, THICK FILM, 0.33W, 0805; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0772
Product Name Res, 22K1, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details