NIC Components Corp. Res, 931R, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D9310TRQYF

Description
RES, 931R, THICK FILM, 0.33W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 931R, THICK FILM, 0.33W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 931R, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1469
Res, 931R, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1469
RES, 931R, THICK FILM, 0.33W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 931R, THICK FILM, 0.33W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5711
Res, 931R, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5711
RES, 931R, THICK FILM, 0.33W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 931R, THICK FILM, 0.33W, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1469
Product Name Res, 931R, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details