NIC Components Corp. Res, 820R, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D8200TRQYF

Description
RES, 820R, THICK FILM, 0.33W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 820R, THICK FILM, 0.33W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH6960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH6960
Res, 820R, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH6960
RES, 820R, THICK FILM, 0.33W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 820R, THICK FILM, 0.33W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1432
Res, 820R, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1432
RES, 820R, THICK FILM, 0.33W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 820R, THICK FILM, 0.33W, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6960
Product Name Res, 820R, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details