NIC Components Corp. Res, 66K5, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D6652TRQYF

Description
RES, 66K5, THICK FILM, 0.33W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, THICK FILM, 0.33W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0432
Res, 66K5, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0432
RES, 66K5, THICK FILM, 0.33W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 66K5, THICK FILM, 0.33W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1375
Res, 66K5, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1375
RES, 66K5, THICK FILM, 0.33W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 66K5, THICK FILM, 0.33W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0432
Product Name Res, 66K5, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details