NIC Components Corp. Res, 634R, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D6340TRQYF

Description
RES, 634R, THICK FILM, 0.33W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 634R, THICK FILM, 0.33W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 634R, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5667
Res, 634R, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5667
RES, 634R, THICK FILM, 0.33W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 634R, THICK FILM, 0.33W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 634R, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 634R, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5668
Res, 634R, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5668
RES, 634R, THICK FILM, 0.33W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 634R, THICK FILM, 0.33W, 0805; Resistance:634ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH5667
Product Name Res, 634R, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details