NIC Components Corp. Res, 61K9, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D6192TRQYF

Description
RES, 61K9, THICK FILM, 0.33W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 61K9, THICK FILM, 0.33W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 61K9, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH6915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH6915
Res, 61K9, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH6915
RES, 61K9, THICK FILM, 0.33W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 61K9, THICK FILM, 0.33W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61K9, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61K9, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1350
Res, 61K9, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1350
RES, 61K9, THICK FILM, 0.33W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 61K9, THICK FILM, 0.33W, 0805; Resistance:61.9kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6915
Product Name Res, 61K9, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 61900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details