NIC Components Corp. Res, 5R11, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D5R11TRQYF

Description
RES, 5R11, THICK FILM, 0.33W, 0805; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 5R11, THICK FILM, 0.33W, 0805; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R11, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R11, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0350
Res, 5R11, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0350
RES, 5R11, THICK FILM, 0.33W, 0805; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 5R11, THICK FILM, 0.33W, 0805; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R11, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH6873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R11, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH6873
Res, 5R11, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH6873
RES, 5R11, THICK FILM, 0.33W, 0805; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 5R11, THICK FILM, 0.33W, 0805; Resistance:5.11ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0350
Product Name Res, 5R11, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details