NIC Components Corp. Res, 470K, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D4703TRQYF

Description
RES, 470K, THICK FILM, 0.33W, 0805; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 470K, THICK FILM, 0.33W, 0805; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5628
Res, 470K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5628
RES, 470K, THICK FILM, 0.33W, 0805; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 470K, THICK FILM, 0.33W, 0805; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5627
Res, 470K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5627
RES, 470K, THICK FILM, 0.33W, 0805; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 470K, THICK FILM, 0.33W, 0805; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH5628
Product Name Res, 470K, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers