NIC Components Corp. Res, 3K92, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D3921TRQYF

Description
RES, 3K92, THICK FILM, 0.33W, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 3K92, THICK FILM, 0.33W, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH6829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH6829
Res, 3K92, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH6829
RES, 3K92, THICK FILM, 0.33W, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K92, THICK FILM, 0.33W, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1201
Res, 3K92, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1201
RES, 3K92, THICK FILM, 0.33W, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K92, THICK FILM, 0.33W, 0805; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6829
Product Name Res, 3K92, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details