NIC Components Corp. Res, 34K, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D3402TRQYF

Description
RES, 34K, THICK FILM, 0.33W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 34K, THICK FILM, 0.33W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1158
Res, 34K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1158
RES, 34K, THICK FILM, 0.33W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 34K, THICK FILM, 0.33W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH6808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH6808
Res, 34K, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH6808
RES, 34K, THICK FILM, 0.33W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

RES, 34K, THICK FILM, 0.33W, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:NRCPS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1158
Product Name Res, 34K, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details