NIC Components Corp. Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D2R55TRQYF

Description
RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0122
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0122
RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0120
Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0120
RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 2R55, THICK FILM, 0.33W, 0805; Resistance:2.55ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0122
Product Name Res, 2R55, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details