NIC Components Corp. Res, 2K32, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D2321TRQYF

Description
RES, 2K32, THICK FILM, 0.33W, 0805; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, THICK FILM, 0.33W, 0805; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH6743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH6743
Res, 2K32, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH6743
RES, 2K32, THICK FILM, 0.33W, 0805; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K32, THICK FILM, 0.33W, 0805; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5532
Res, 2K32, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5532
RES, 2K32, THICK FILM, 0.33W, 0805; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K32, THICK FILM, 0.33W, 0805; Resistance:2.32kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6743
Product Name Res, 2K32, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers