NIC Components Corp. Res, 22R1, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D22R1TRQYF

Description
RES, 22R1, THICK FILM, 0.33W, 0805; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 22R1, THICK FILM, 0.33W, 0805; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R1, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH1033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH1033
Res, 22R1, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH1033
RES, 22R1, THICK FILM, 0.33W, 0805; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R1, THICK FILM, 0.33W, 0805; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R1, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH6733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH6733
Res, 22R1, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH6733
RES, 22R1, THICK FILM, 0.33W, 0805; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 22R1, THICK FILM, 0.33W, 0805; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH1033
Product Name Res, 22R1, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details