NIC Components Corp. Res, 14K7, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D1472TRQYF

Description
RES, 14K7, THICK FILM, 0.33W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 14K7, THICK FILM, 0.33W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K7, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0908
Res, 14K7, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0908
RES, 14K7, THICK FILM, 0.33W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 14K7, THICK FILM, 0.33W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K7, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH5470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K7, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH5470
Res, 14K7, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH5470
RES, 14K7, THICK FILM, 0.33W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 14K7, THICK FILM, 0.33W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0908
Product Name Res, 14K7, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 14700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details