NIC Components Corp. Res, 1K4, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D1401TRQYF

Description
RES, 1K4, THICK FILM, 0.33W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 1K4, THICK FILM, 0.33W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K4, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH6676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH6676
Res, 1K4, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH6676
RES, 1K4, THICK FILM, 0.33W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K4, THICK FILM, 0.33W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K4, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0031
Res, 1K4, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0031
RES, 1K4, THICK FILM, 0.33W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K4, THICK FILM, 0.33W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6676
Product Name Res, 1K4, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details