NIC Components Corp. Res, 121K, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D1213TRQYF

Description
RES, 121K, THICK FILM, 0.33W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 121K, THICK FILM, 0.33W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121K, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0015
Res, 121K, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0015
RES, 121K, THICK FILM, 0.33W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 121K, THICK FILM, 0.33W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH6659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH6659
Res, 121K, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH6659
RES, 121K, THICK FILM, 0.33W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 121K, THICK FILM, 0.33W, 0805; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0015
Product Name Res, 121K, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers