NIC Components Corp. Res, 120R, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D1200TRQYF

Description
RES, 120R, THICK FILM, 0.33W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 120R, THICK FILM, 0.33W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0864
Res, 120R, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0864
RES, 120R, THICK FILM, 0.33W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 120R, THICK FILM, 0.33W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, Thick Film, 0.33W, 0805; Resistance Nic Components - 75AH0862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, Thick Film, 0.33W, 0805; Resistance Nic Components
75AH0862
Res, 120R, Thick Film, 0.33W, 0805; Resistance Nic Components 75AH0862
RES, 120R, THICK FILM, 0.33W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 120R, THICK FILM, 0.33W, 0805; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75AH0864
Product Name Res, 120R, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details