NIC Components Corp. Res, 115K, Thick Film, 0.33W, 0805; Resistance Nic Components NRCPS10D1153TRQYF

Description
RES, 115K, THICK FILM, 0.33W, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, 115K, THICK FILM, 0.33W, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 115K, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH6650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH6650
Res, 115K, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH6650
RES, 115K, THICK FILM, 0.33W, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 115K, THICK FILM, 0.33W, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115K, Thick Film, 0.33W, 0805; Resistance Nic Components - 74AH9999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, Thick Film, 0.33W, 0805; Resistance Nic Components
74AH9999
Res, 115K, Thick Film, 0.33W, 0805; Resistance Nic Components 74AH9999
RES, 115K, THICK FILM, 0.33W, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 115K, THICK FILM, 0.33W, 0805; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:333.3mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AH6650
Product Name Res, 115K, Thick Film, 0.33W, 0805; Resistance Nic Components
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 115000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details